DS/ISO 18755
Fine ceramics (advanced ceramics, advanced technical ceramics) – Determination of thermal diffusivity of monolithic ceramics by flash method
| Organization: | DS |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the test method for the determination of thermal diffusivity from room temperature to at least 1 700 K by the flash method for homogeneous monolithic ceramics with porosity less than 10 %. Flash methods, like laser flash, are applicable to homogeneous isotropic materials with thermal diffusivity values ranging from 0,1 to 1 000 mm2 s-1 within the temperature range from approximately 100 K to 2 300 K. The method described in Annex G describes how to estimate, on the basis of the thermal diffusivity test, the specific heat capacity and the thermal conductivity of homogeneous monolithic ceramics with porosity less than 10 %.
Document History