DS/EN IEC 63345

Energy efficiency systems – Simple external consumer display

active, Most Current
Organization: DS
Publication Date: 22 November 2023
Status: active
Page Count: 88
ICS Code (Electrical engineering in general): 29.020
ICS Code (Energy efficiency. Energy conservation in general): 27.015
scope:

This IEC Standard specifies a data model to abstract the metering world towards a simple external consumer display. The data model, as described by means of functional blocks contained in this IEC Standard, lays down the format of metering data accessible by a simple external consumer display. This data interface would be typically part of the meter communication functions and be accessed by a simple external consumer display via the H1 interface of the CEN/CLC/ETSI TR 50572 between the display and the meter communication functions. The data interface specified in this document may also be accessed by the LNAP or NNAP through the C or M interface, after which the data could be accessed by HBES devices through the H2 and H3 interface. In other words, in this way the same data model can be used both on the H1 as well as the H2 and H3 interface. The document specifies neither the communication mechanisms used on the data interface, nor the applied data privacy and security mechanisms nor the ergonomics of the simple external consumer displays, where national regulations may apply. The document does also not specify the communication protocol used between the meters and the meter communication functions. However, it takes into account existing standards such as the EN 13757 series (in particular EN 13757-3:2013 and its Annex O) and the IEC 62056 series for the definition of the data model.

Document History

DS/EN IEC 63345
November 22, 2023
Energy efficiency systems – Simple external consumer display
This IEC Standard specifies a data model to abstract the metering world towards a simple external consumer display. The data model, as described by means of functional blocks contained in this IEC...
Energy Efficiency Systems – Simple External Consumer Display
This IEC Standard specifies a data model to abstract the metering world towards a simple external consumer display. The data model, as described by means of functional blocks contained in this IEC...

References

Advertisement