DS/IEC TS 63444
Industrial networks – Ethernet-APL port profile specification
| Organization: | DS |
| Publication Date: | 22 November 2023 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
scope:
IEC TS 63444:2023 is applicable to process automation equipment using a 10BASE-T1L compliant (see IEEE Std 802.3‑2022, Clause 146) Physical Layer (PHY). Ethernet-APL intrinsically safe profiles with different predefined entity or limitation parameters (for example voltage, current, power, capacitance, inductance, cable length) simplify the examination of the interconnection of different Ethernet-APL ports. The following technical features are part of this document: - topology with trunk/spur installation capability; - 2-wire technology (full-duplex communication data rate of 10 Mbit/s); - long distance (refers to cable lengths of several hundred meters, with spans up to 1 000 m); - intrinsic safety (installation of Ethernet-capable field devices in hazardous areas); - power supply to field devices over the same 2-wire cable used for data communication.
Document History