DS/CLC IEC/TS 61851-3-6

Electric vehicles conductive charging system – Part 3-6: DC EV supply equipment where protection relies on double or reinforced insulation – Voltage converter unit communication

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 172
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851-3 series as a technical specification together with part 3-1 and with part 1 of IEC61851, applies to communication for the conductive transfer of electric power between the supply network and a light electric road vehicle to a removable RESS or traction-battery of a light EV when connected to the supply network, with a rated supply voltage up to 480 V a.c. or up to 400 V d.c. and a rated ìoutputî voltage up to 480 V a.c. or up to 200 V d.c.. Energy management system for control of power transfer between battery systems and voltage converter units specifies the communication for all devices that may take part in energy management control. Such energy control applications may be implemented in e.g. light electric vehicles, robots, offshore parks, isolated farms, etc. This part of IEC 61851-3 series provides application objects provided by the AC-DC voltage converter unit or DC/DC voltage converter unit

Document History

DS/CLC IEC/TS 61851-3-6
January 2, 2024
Electric vehicles conductive charging system – Part 3-6: DC EV supply equipment where protection relies on double or reinforced insulation – Voltage converter unit communication
This part of IEC 61851-3 series as a technical specification together with part 3-1 and with part 1 of IEC61851, applies to communication for the conductive transfer of electric power between the...
Electric vehicles conductive charging system – Part 3-6: DC EV supply equipment where protection relies on double or reinforced insulation – Voltage converter unit communication
This part of IEC 61851-3 series as a technical specification together with part 3-1 and with part 1 of IEC61851, applies to communication for the conductive transfer of electric power between the...
Advertisement