DS/EN 16604-10

Space sustainability – Space debris mitigation requirements (ISO 24113:2019, modified)

active, Most Current
Organization: DS
Publication Date: 8 January 2024
Status: active
Page Count: 20
ICS Code (Space systems and operations): 49.140
scope:

This document defines the primary space debris mitigation requirements applicable to all elements of systems launched into, or passing through, near-Earth space, including launch vehicle orbital stages, operating spacecraft and any objects released as part of normal operations or disposal actions. The requirements contained in this document are intended to reduce the growth of space debris by ensuring that spacecraft and launch vehicle orbital stages are designed, operated and disposed of in a manner that prevents them from generating debris throughout their orbital lifetime. This document is the top-level standard in a family of standards addressing debris mitigation. It will be the main interface for the user, bridging between the primary debris mitigation requirements and the lower-level implementation standards that will ensure compliance. This document does not cover launch phase safety for which specific rules are defined elsewhere. This document identifies the clauses and requirements (including notes and clarifications) modified or added with respect to the standard ISO 24113, Space systems - Space debris mitigation requirements, Third edition 2019-07 (referred to as ISO 24113:2019) for application of the European Space standard based on ECSS.

Document History

DS/EN 16604-10
January 8, 2024
Space sustainability – Space debris mitigation requirements (ISO 24113:2019, modified)
This document defines the primary space debris mitigation requirements applicable to all elements of systems launched into, or passing through, near-Earth space, including launch vehicle orbital...
July 1, 2019
Space sustainability – Space debris mitigation requirements (ISO 24113:2011, modified)
This document defines the primary space debris mitigation requirements applicable to all elements of systems launched into, or passing through, near-Earth space, including launch vehicle orbital...
October 2, 2014
Space sustainability – Adoption Notice of ISO 24113: Space systems – Space debris mitigation requirements
This document identifies the clauses and requirements modified with respect to the standard ISO 24113, Space systems — Space debris mitigation requirements, Second edition 2011-05-15 for application...
Space sustainability - Adoption Notice of ISO 24113: Space systems - Space debris mitigation requirements
This document identifies the clauses and requirements modified with respect to the standard ISO 24113, Space systems - Space debris mitigation requirements, Second edition 2011-05-15 for application...
Advertisement