DS/ISO 18946

Imaging materials – Reflection colour photographic prints – Method for testing humidity fastness

active, Most Current
Organization: DS
Publication Date: 3 January 2024
Status: active
Page Count: 24
ICS Code (Photographic paper, films and plates. Cartridges): 37.040.20
scope:

This document describes test methods for evaluating reflection colour photographic prints with regard to changes in image appearance resulting from exposure to high relative humidity. NOTE            Testing under low humidity conditions is described in ISO 18949. The observed changes relate to colour, tone and loss of sharpness caused by horizontal and vertical diffusion of colorants from exposure to elevated humidity levels. Other humidity-related factors, such as mould and mildew growth, and physical damage, such as curl, cockle, cracking or delamination due to humidity cycling, are outside the scope of this test method. Although the method and procedures described in this document can be used to test any colour hardcopy technology, it is particularly appropriate to systems where the colorants are applied by a mechanism involving the diffusion of colorant into image-receiving layers (for example inkjet or dye diffusion processes) or applied onto uncoated fibrous materials such as paper.

Document History

DS/ISO 18946
January 3, 2024
Imaging materials – Reflection colour photographic prints – Method for testing humidity fastness
This document describes test methods for evaluating reflection colour photographic prints with regard to changes in image appearance resulting from exposure to high relative humidity. NOTE           ...
Imaging materials – Reflection colour photographic prints – Method for testing humidity fastness
ISO 18946:2012 describes test methods for evaluating reflection colour photographic prints with regard to changes in image appearance resulting from exposure to both low and high relative humidity....
Advertisement