DS/CLC IEC/TS 61851-3-1
Electric vehicles conductive charging system – Part 3-1: DC EV supply equipment where protection relies on double or reinforced insulation – General rules and requirements for stationary equipment
| Organization: | DS |
| Publication Date: | 2 January 2024 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 61851-3 series (in a first step as Technical Specification for three-year period) together with part 1 of IEC 61851, applies to the equipment for the conductive transfer of electric power between the supply network and an electric road vehicle when connected to the supply network, supply voltage up to 480 V a.c. or up to 400 V d.c. and a rated output voltage up to 480 V a.c. or up to 200 V d.c..The supply systems described in the IEC 61851-3 series are primarily intended for the use by electric road vehicles of category L hereinafter referred to as light electric vehicles (light Evs). NOTE 1 - Light EV includes all electrically propelled two and three wheeled vehicles of Category L1 up to Category L7 according to the definition of ECE-TRANS-WP29-78r2e
Document History