DSF/FPREN ISO 13702

Oil and gas industries – Control and mitigation of fires and explosions on offshore production installations – Requirements and guidelines (ISO/FDIS 13702:2023)

pending
Organization: DS
Status: pending
Page Count: 78
ICS Code (Protection against fire in general): 13.220.01
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document describes the objectives and functional requirements for the control and mitigation of fires and explosions on offshore installations used for the development of hydrocarbon resources. This document is applicable to the following: - fixed offshore structures; - floating systems for production, storage, and offloading. Mobile offshore units as defined in this document and subsea installations are excluded, although many of the principles contained in this document can be used as guidance. This document is based on an approach where the selection of control and mitigation measures for fires and explosions primarily caused from loss of containment is determined by an evaluation of hazards on the offshore installation. The methodologies employed in this assessment and the resultant recommendations will differ depending on the complexity of the production process and facilities, type of facility (i.e. open or enclosed), manning levels, and environmental conditions associated with the area of operation. NOTE - Statutory requirements, rules, and regulations can, in addition, be applicable for the individual offshore installation concerned.

Document History

August 14, 2015
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO 13702:2015)
This International Standard describes the objectives and functional requirements for the control and mitigation of fires and explosions on offshore installations used for the development of...
July 9, 1999
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines
This Standard describes the objectives, functional requirements and guidelines for the control and mitigation of fires and explosions on offshore installations used for the development of hydrocarbon...
DSF/FPREN ISO 13702
Oil and gas industries – Control and mitigation of fires and explosions on offshore production installations – Requirements and guidelines (ISO/FDIS 13702:2023)
This document describes the objectives and functional requirements for the control and mitigation of fires and explosions on offshore installations used for the development of hydrocarbon resources....
Petroleum and natural gas industries – Control and mitigation of fires and explosions on offshore production installations – Requirements and guidelines (ISO/DIS 13702:2022)
This document describes the objectives and functional requirements for the control and mitigation of fires and explosions on offshore installations used for the development of hydrocarbon resources....
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO/DIS 13702:2013)
A description is not available for this item.
Petroleum and natural gas industries - Control and mitigation of fires and explosions on offshore production installations - Requirements and guidelines (ISO/DIS 13702:2013)
A description is not available for this item.
Advertisement