DS/ISO/IEC 24789-2
Identification cards – Card service life – Part 2: Methods of evaluation
active, Most Current
| Organization: | DS |
| Publication Date: | 9 January 2024 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document provides methods of evaluation for ID-1 identification card service life for the applications provided in ISO/IEC 24789-1. The listed evaluation methods represent available tests, not mandatory tests. The selection of mandatory tests is listed in ISO/IEC 24789-1.
Document History
DS/ISO/IEC 24789-2
January 9, 2024
Identification cards – Card service life – Part 2: Methods of evaluation
This document provides methods of evaluation for ID-1 identification card service life for the applications provided in ISO/IEC 24789-1. The listed evaluation methods represent available tests, not...
January 4, 2012
Identification cards – Card service life – Part 2: Methods of evaluation
ISO/IEC 24789-2:2011 specifies methods of evaluation for ID-1 identification card service life in the applications referred to in ISO/IEC 24789-1. It contains no additional or changed requirements...