DS/EN 2267-012
Aerospace series – Cables, electrical, for general purpose – Operating temperatures between -65 °C and 260 °C – Part 012: DZ family, single UV laser printable for use in low pressure atmosphere – Product standard
| Organization: | DS |
| Publication Date: | 2 January 2024 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: - 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft; - 230 VAC (phase to neutral) or 400 VAC (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas. This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 VAC and 230 VAC).
Document History