DS/EN ISO 6508-2

Metallic materials – Rockwell hardness test – Part 2: Verification and calibration of testing machines and indenters (ISO 6508-2:2023)

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 34
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508-1, together with a method for verifying Rockwell hardness indenters. The direct verification method is used to determine whether the main parameters associated with the machine function, such as applied force, depth measurement, and testing cycle timing, fall within specified tolerances. The indirect verification method uses a number of calibrated reference hardness blocks to determine how well the machine can measure a material of known hardness. This document is applicable to stationary and portable hardness testing machines. Attention is drawn to the fact that the use of tungsten carbide composite for ball indenters is considered to be the standard type of Rockwell indenter ball.

Document History

DS/EN ISO 6508-2
January 2, 2024
Metallic materials – Rockwell hardness test – Part 2: Verification and calibration of testing machines and indenters (ISO 6508-2:2023)
This document specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508-1, together with a method for...
March 11, 2015
Metallic materials – Rockwell hardness test – Part 2: Verification and calibration of testing machines and indenters
This part of ISO 6508 specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508-1:—1), together with a...
January 19, 2006
Metallic materials - Rockwell hardness test - Part 2: Verification and calibration of testing machines (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies a method of verification of testing machines for determining Rockwell hardness (scales A, B, C, D, E, F, G, H, K, N, T) in accordance with ISO 6508-1. It specifies a...
August 25, 2000
Metallic materials - Rockwell hardness test - Part 2: Verification and calibration of testing machines (scales A, B, C, D, E, F, G, H, K, N, T) (ISO 6508-2:1999)
This standard specifies a method of verification of testing machines for determining Rockwell hardness (scales A,B,C,D,E,F,G,H,K,N,T).
Metallic materials - Rockwell hardness test - Part 2: Verification and calibration of testing machines and indenters (ISO/FDIS 6508-2:2014)
This part of ISO 6508 specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508-1:-1), together with a...
Metallic materials – Rockwell hardness test – Part 2: Verification and calibration of testing machines and indenters (ISO/DIS 6508-2:2022)
ISO 6508-2:2015 specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508‑1:2015, together with a method...
Metallic materials – Rockwell hardness test – Part 2: Verification and calibration of testing machines and indenters (ISO/FDIS 6508-2:2023)
ISO 6508-2:2015 specifies two separate methods of verification of testing machines (direct and indirect) for determining Rockwell hardness in accordance with ISO 6508‑1:2015, together with a method...
Metallic materials - Rockwell hardness test - Part 2: Verification and calibration of testing machines and indenters (ISO/DIS 6508-2:2013)
A description is not available for this item.
Advertisement