DS/ISO 24062

Measurement of fluid flow in closed conduits – Clamp-on ultrasonic transit-time meters for liquids and gases

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 44
ICS Code (Flow in closed conduits): 17.120.10
scope:

This document specifies requirements and recommendations for non-intrusive (clamp-on) ultrasonic flowmeters (USMs), which use the transit time of ultrasonic signals to measure the volumetric flowrate in closed conduits. Transit time flowmeters are predominantly used on single-phase fluids (liquid and gases) but can also be used where small quantities of additional phases are present. This document specifies performance, calibration, and output characteristics, and deals with installation conditions.

Document History

DS/ISO 24062
January 2, 2024
Measurement of fluid flow in closed conduits – Clamp-on ultrasonic transit-time meters for liquids and gases
This document specifies requirements and recommendations for non-intrusive (clamp-on) ultrasonic flowmeters (USMs), which use the transit time of ultrasonic signals to measure the volumetric flowrate...
Advertisement