DS/EN 17886

Thermal insulation products – Assessment of the susceptibility to mould growth – Laboratory test method

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 17
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document describes a laboratory test method to determine the susceptibility of thermal insulation products used for construction against mould growth under specified climatic conditions. The method is applicable to both factory-made products and in situ formed products. Factory-made products include panels, mats and rolls. NOTE - In situ formed products are usually those that are delivered loose and installed by blowing-in, pouring, or spraying-on, eventually using water and/or binder, whether or not they are also treated using additives. The test is carried out with one of the conditions described in Table 1. This test method determines the susceptibility of a thermal insulation material to mould growth, but it does not determine the suitability for use in a given design (wall, roof, etc.). This method does not predict the resistance of an insulation product to water damage.

Document History

DS/EN 17886
January 2, 2024
Thermal insulation products – Assessment of the susceptibility to mould growth – Laboratory test method
This document describes a laboratory test method to determine the susceptibility of thermal insulation products used for construction against mould growth under specified climatic conditions. The...
Advertisement