DS/ISO/IEC 24789-1

Identification cards – Card service life – Part 1: Application profiles and requirements

active, Most Current
Organization: DS
Publication Date: 9 January 2024
Status: active
Page Count: 32
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document comprises a methodology for determining a test plan to simulate a card's service life. The methodology defines two parameters of card service life: the expected card service life in years and the average number of uses per day. This document and ISO/IEC 24789-2, together along with ISO/IEC 10373-1 describe the evaluation methods to be used and their criteria. This document was originally developed for ID-1 cards conforming to ISO/IEC 7810 but can be useful in whole or in part for other types and form factors.

Document History

DS/ISO/IEC 24789-1
January 9, 2024
Identification cards – Card service life – Part 1: Application profiles and requirements
This document comprises a methodology for determining a test plan to simulate a card's service life. The methodology defines two parameters of card service life: the expected card service life in...
June 25, 2012
Identification cards – Card service life – Part 1: Application profiles and requirements
This part of ISO/IEC 24789 comprises a methodology for determining application profiles, their requirements and corresponding examples. It contains no additional or changed requirements for the ID...
Advertisement