DSF/ISO/DIS 8741
Fasteners – Reverse-taper grooved pins – Half-length progressive grooves
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This document specifies the characteristics of reverse-taper grooved pins with half-length progressive grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - positioning or guiding, and - relative rotation of the assembled parts, with an easy installation (due to its shape) and a medium level of pull-out resistance (due to the elastic fit behaviour of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.
Document History