CSA - C22.2 NO. 117-1970

Room air conditioners

inactive
Organization: CSA
Publication Date: 1 August 1970
Status: inactive
Page Count: 38
scope:

This Standard applies to cord-connected room air conditioners rated not more than 250 volts, single phase, with a rated capacity not over 36,000 Btu/hr, designed to be used in accordance with the . Ruies of Canadian Electrical Code, Part 1.

This Standard applies to self-contained air-cooled window, or console or built-in-wall type room air conditioners, which have hermetic-type condensing units and which are intended to be installed in the conditioned room, usually in or in front of a window, or in a wall or transom.

This Standard does not cover water-cooled assemblies, self-contained store, or oflice-tvpe air conditioners, air-cooled residential air conditioners, permanently-connected air conditioners, units intended for installation in conjunction with central heating systems, or air conditioning equipment intended to be mounted wholly outdoors.

Document History

August 1, 1970
Room air conditioners
This Standard applies to cord-connected room air conditioners rated not more than 250 volts, single phase, with a rated capacity not over 36,000 Btu/hr, designed to be used in accordance with the ....
August 1, 1970
Room Air Conditioners
This Standard applies to cord-connected room air conditioners rated not more than 250 volts, single phase, with a rated capacity not over.36,000 Btu/hr, designed to be used in accordance with...
August 1, 1970
Room Air Conditioners
This Standard applies to cord-connected room air conditioners rated not more than 250 volts, single phase, with a rated capacity not over 36,000 Btu/hr, designed to be used in accordance with the...
C22.2 NO. 117-1970
August 1, 1970
Room air conditioners
This Standard applies to cord-connected room air conditioners rated not more than 250 volts, single phase, with a rated capacity not over 36,000 Btu/hr, designed to be used in accordance with the ....
August 1, 1970
Room Air Conditioners
This Standard applies to cord-connected room air 'conditioners rated not more than 250 volts, single phase, with a rated capacity not over-36,000 Btu/hr, designed to be used in accordance with the...
August 1, 1970
Room Air Conditioners
This Standard applies to cord-connected room air conditioners rated not more than 250 volts, single phase, with a rated capacity not over 36,000 Btu/hr, designed to be used in accordance with the ....
August 1, 1970
Room Air Conditioners
This Standard applies to cord-connected room air 'conditioners rated not more than 250 volts, single phase, with a rated capacity not over-36,000 Btu/hr, designed to be used in accordance with the...

References

Advertisement