BSI - 24/30466294 DC

Draft BS ISO 8913 Aerospace - Lightweight polytetrafluoroethylene (PTFE) hose assemblies, classification 400 degrees F/3 000 psi (204 degrees C/20 684 kPa) and 204 degrees C/21 000 kPa (400 degrees F/3 046 psi) - Procurement specification

pending
Organization: BSI
Publication Date: 16 January 2024
Status: pending
Page Count: 33
ICS Code (Aerospace fluid systems and components): 49.080
ICS Code (Hoses): 83.140.40

Document History

24/30466294 DC
January 16, 2024
Draft BS ISO 8913 Aerospace - Lightweight polytetrafluoroethylene (PTFE) hose assemblies, classification 400 degrees F/3 000 psi (204 degrees C/20 684 kPa) and 204 degrees C/21 000 kPa (400 degrees F/3 046 psi) - Procurement specification
A description is not available for this item.
January 31, 2007
Aerospace - Lightweight polytetrafluoroethylene (PTFE) hose assemblies, classification 400 °F/3 000 psi (204 °C/20 684 kPa) and 204 °C/21 000 kPa (400 °F/3 046 psi) - Procurement specification
A description is not available for this item.
Advertisement