DS/EN ISO 5139
Dentistry – Polymer-based composite machinable blanks (ISO 5139:2023)
| Organization: | DS |
| Publication Date: | 25 May 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This document specifies the characteristics of polymer-based composite machinable blanks with respect to the milling process and provides the test methods that address the clinical issues specific to those materials. In addition, this document specifies the items to be described on the packaging and materials, as well as descriptions to be included in the instructions for use. The polymer-based composite machinable blanks covered in this document are blanks that are used for fabricating permanent dental restorative appliances (e.g. single crowns or inlays) by milling processes. They do not include large-sized blanks (e.g. discs) that allow for the fabrication of two or more units of crowns or bridges from one blank or materials for temporary use.
Document History