CENELEC - EN 61937-2

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info

inactive, Most Current
Organization: CENELEC
Publication Date: 1 September 2007
Status: inactive
Page Count: 16
ICS Code (Audio systems): 33.160.30
scope:

This part of IEC 61970 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This standard specifies burst-info which defines content information about the data contained in the burst payload.

Document History

EN 61937-2
September 1, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
This part of IEC 61970 specifies the digital audio interface to convey non-linear PCM encoded audio bitstreams applying IEC 60958-1 and IEC 60958-3. This standard specifies burst-info which defines...
September 1, 2007
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 2: Burst-info
A description is not available for this item.
October 1, 2003
Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 Part 2: Burst-info
A description is not available for this item.

References

Advertisement