CEN - PREN 14214
Liquid petroleum products - Fatty acid methyl esters (FAME) for use in diesel engines and heating applications - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 January 2024 |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This document specifies requirements and test methods for marketed and delivered fatty acid methyl esters (hereafter known as FAME) to be used either as fuel for diesel engines and for heating applications at 100 % concentration, or as a blend component for fuel for diesel engines and heating applications in accordance with the requirements of appropriate standards. At 100 % concentration it is applicable to fuel for use in diesel engines and in heating applications designed or subsequently adapted to run on 100 % FAME.
NOTE For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction, µ, and the volume fraction, φ.
Document History