CEN - PREN 4604-008

Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200 °C, Type WD - Product standard

pending
Organization: CEN
Publication Date: 1 January 2024
Status: pending
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics of a semi rigid coaxial cable, 50 Ω, type WD, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, −65 °C is also acceptable as shown by thermal stability test.

Document History

PREN 4604-008
January 1, 2024
Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200 °C, Type WD - Product standard
This document specifies the required characteristics of a semi rigid coaxial cable, 50 Ω, type WD, for use in aircraft electrical systems at operating temperature between –55 °C and 200 °C and...
August 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200 Degrees C., Type WD - Product standard
A description is not available for this item.

References

Advertisement