NEN-ISO 6324
Thermal insulation products - Flexible microporous insulation for industrial applications - Specification
| Organization: | NEN |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Heat recovery. Thermal insulation): | 27.220 |
scope:
This document specifies the requirements for factory-made flexible microporous insulation (FMI), which is used for the thermal insulation of industrial applications. It specifies requirements for insulation that exhibits thermal insulating performance through nano-sized pore composite material comprising a blend of inorganic powder, fibres and opacifiers. The products are delivered as a flexible microporous type.
This document describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.
It does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations or non-conflicting standards.
Document History