NEN-ISO 23316-6

Tractors and machinery for agriculture and forestry - Electrical high power interface 700 V DC / 480 V AC - Part 6: Communication signals

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 108
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This document specifies the communication interface, so that the transmitted parameters, signals and objects between a supply system (SS), with power converter/switch (PC/S) and high power interface - master control (HPI-MC) including the tractor implement management (TIM) server, and a consumer system (CS), with application (APP) and high power interface - control (HPI-C) including the TIM client and the task controller, can be used is in the agricultural industry. The mentioned signals are used during identification, initialization, operation, and shutdown modes of operation.

This document does not cover the definitions of suspect parameter numbers (SPNs) for the signals, within the parameter group numbers (PGNs) for messages and the message setup. These definitions are given in ISO 11783 and SAE J1939.

NOTE For information on messages (PGNs) see also Annex B.

Document History

NEN-ISO 23316-6
January 1, 2024
Tractors and machinery for agriculture and forestry - Electrical high power interface 700 V DC / 480 V AC - Part 6: Communication signals
This document specifies the communication interface, so that the transmitted parameters, signals and objects between a supply system (SS), with power converter/switch (PC/S) and high power interface...

References

Advertisement