BSI - BS EN 3526 - TC
Tracked Changes (Redline) - Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
active, Most Current
| Organization: | BSI |
| Publication Date: | 22 January 2024 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Steels): | 49.025.10 |
Document History
BS EN 3526 - TC
January 22, 2024
Tracked Changes (Redline) - Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
A description is not available for this item.