JSA - JIS H 1051

Copper and copper alloys –– Determination of copper content

active, Most Current
Organization: JSA
Publication Date: 22 August 2022
Status: active
Page Count: 35
ICS Code (Copper and copper alloys): 77.120.30
ICS Code (Chemical analysis of metals): 77.040.30
scope:

This Standard specifies methods for determination of the copper content of copper and copper alloys. Copper and copper alloy products covered by this Standard include wrought products, copper billets and cakes, ingots for castings and castings.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 1554 : 1976 Wrought and cast copper alloys - Determination of copper content - Electrolytic method (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS H 1051
August 22, 2022
Copper and copper alloys –– Determination of copper content
This Standard specifies methods for determination of the copper content of copper and copper alloys. Copper and copper alloy products covered by this Standard include wrought products, copper billets...
March 20, 2005
Methods for Determination of Copper in Copper and Copper Alloys
A description is not available for this item.
February 1, 1992
Methods for Determination of Copper in Copper and Copper Alloys
A description is not available for this item.

References

Advertisement