CEN - PREN 16659

Bitumen and bituminous binders - Multiple Stress Creep and Recovery Test (MSCRT)

pending
Organization: CEN
Publication Date: 1 January 2024
Status: pending
Page Count: 15
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This document specifies a test method for the determination of per cent recovery and non-recoverable creep compliance of bitumen and bituminous binders by means of Multiple Stress Creep and Recovery (MSCR) testing. The MSCR test is conducted using the Dynamic Shear Rheometer (DSR) in creep mode at a specified temperature.

The per cent recovery at multiple stress levels is intended to determine the presence of elastic response and stress dependence of bituminous binders. The non-recoverable creep compliance at multiple stress levels is intended as an indicator for the sensitivity to permanent deformation and stress dependence of bituminous binders.

This document is applicable to un-aged, aged, stabilized and recovered bituminous binders. The test procedure in accordance with this document is not applicable for bituminous binders with particles larger than 250 μm (e.g. filler material, granulated rubber).

WARNING - The use of this document can involve hazardous materials, operations and equipment. This document does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this document to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

PREN 16659
January 1, 2024
Bitumen and bituminous binders - Multiple Stress Creep and Recovery Test (MSCRT)
This document specifies a test method for the determination of per cent recovery and non-recoverable creep compliance of bitumen and bituminous binders by means of Multiple Stress Creep and Recovery...
December 1, 2015
Bitumen and Bituminous Binders - Multiple Stress Creep and Recovery Test (MSCRT)
This test method covers the determination of percent recovery and non-recoverable creep compliance of bitumen and bituminous binders by means of Multiple Stress Creep and Recovery (MSCR) testing. The...

References

Advertisement