CEN - PREN 2996-004

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard

pending
Organization: CEN
Publication Date: 1 January 2024
Status: pending
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between -55 °C and 125 °C for ratings ≤ 15 A and -55 °C to 90 °C for ratings > 15 A and at an altitude of 22 000 m max.

These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping with a signal contact which is open when main contacts are closed, and inversely.

They will continue to function up to the short-circuit current.

Document History

PREN 2996-004
January 1, 2024
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
August 1, 2006
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard
A description is not available for this item.

References

Advertisement