CEN - PREN 2996-005
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 005: With polarized signal contact - Product standard
| Organization: | CEN |
| Publication Date: | 1 January 2024 |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between −55 °C and 125 °C for ratings ≤ 15 A and −55 °C and 90 °C for ratings > 15 A and at an altitude of 22 000 m max.
These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping with a polarized signal contact which is open when main contacts are closed, and inversely.
They will continue to function up to the short-circuit current.
Document History