IEC - 61851-24
Electric vehicle conductive charging system – Part 24: Digital communication between a DC EV supply equipment and an electric vehicle for control of DC charging
| Organization: | IEC |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 111 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 61851, together with IEC 61851-23, applies to digital communication between a DC EV supply equipment and an electric road vehicle (EV) for control of conductive DC power transfer, with a rated supply voltage up to 1 000 V AC or up to 1 500 V DC and a rated output voltage up to 1 500 V DC.
This document also applies to digital communication between the DC EV charging/discharging
The EV charging mode is mode 4, according to IEC 61851-23.
Annex A, Annex B, and Annex C give descriptions of digital communications for control of DC charging specific to DC EV charging systems A, B and C as defined in IEC 61851-23.
Document History