DS/ISO/IEC 14543-5-104
Information technology – Home electronic system (HES) architecture – Part 5-104: Intelligent grouping and resource sharing for HES Class 2 and Class 3 – RA server-based smart lock application
| Organization: | DS |
| Publication Date: | 23 January 2024 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
scope:
ISO/IEC 14543-5-194:2024(E) specifies the remote access (RA) server-based application framework, device interaction model, flow process and interfaces, and message formats to achieve intelligent grouping, resource sharing and service collaboration among IGRS smart lock devices. This document is applicable to smart lock devices with direct network connections or connections through an intermediary network to a server for security authentication. This server utilizes a method to minimize the possibility of unauthorized access to these smart locks, while maintaining seamless interoperability among users, smart lock devices and RA servers at home, office or other remote environments.
Document History