DS/EN IEC 60938-2-1
Fixed inductors for electromagnetic interference suppression – Part 2-1: Blank detail specification – Inductors for which safety tests are required
| Organization: | DS |
| Publication Date: | 22 January 2024 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Electronic components in general): | 31.020 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
IEC 60938-2-1:2023 is applicable to the drafting of detail specifications for fixed inductors for which safety tests are required for use in electronic equipment. A blank detail specification is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications not complying with these requirements shall not be considered as being in accordance with IEC specifications nor shall they so be described. This edition includes the following significant technical changes with respect to the previous edition: a) it combines IEC 60938-2-1:1999 and IEC 60938-2-2:1999 into one Blank detail specification (BDS); b) test schedule for quality conformance inspection is moved to an informative annex (Annex B).
Document History