DSF/IEC 60884-2-8 ED1

Plugs and socket-outlets for household and similar purposes – Particular requirements for socket-outlets for furniture

pending, Most Current
Organization: DS
Status: pending
Page Count: 23
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This document applies to socket-outlets for furniture for AC only, with or without earthing contact, with or without supply cable, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended for household and similar purposes, either indoors or outdoors. This document covers socket-outlets for furniture which are intended to be built into or fixed into furniture and are not intended to be moved from one place to another without removing the fixing means.

Document History

DSF/IEC 60884-2-8 ED1
Plugs and socket-outlets for household and similar purposes – Particular requirements for socket-outlets for furniture
This document applies to socket-outlets for furniture for AC only, with or without earthing contact, with or without supply cable, with a rated voltage greater than 50 V but not exceeding 440 V and a...
Advertisement