DSF/PREN ISO/ASTM 52959
Additive Manufacturing of metals – Test artefacts – Compression validation coupons for lattice designs (ISO/ASTM DIS 52959:2024)
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
This document defines testing coupons and methods for the evaluation of the compression strength of AM lattice designs. The standardized test coupons will accommodate the application of a variety of lattice designs, while standardizing the evaluation method. This document is generally intended to be used in validation or verification activities for an additively manufactured component that incorporates a lattice or porous (non-solid) design. Details may include limits or requirements for minimum repeated elements and relative dimensions of the specimen. Note: Due to inherent variability across the manufacturing of AM components, evaluation methods are needed. Specifically, when an eventual component is intended to be subjected to compressive loads, a representative testing coupon is needed to represent the component to undergo destructive evaluation as a surrogate for the component itself.
Document History