DSF/FPRCEN/TS 18044
Ambient air – Determination of the concentration of levoglucosan – Chromatographic method
| Organization: | DS |
| Status: | pending |
| Page Count: | 43 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This document specifies a chromatographic method for the determination of levoglucosan in aqueous or organic extracts of filter samples collected in accordance with EN 12341:2023 [5]. The method has been tested for concentrations of ca. 10 ng/m3 up to ca. 3 000 ng/m3 with a sampling duration of 24 h. The procedure is also suitable for the determination of galactosan and mannosan. Depending on the analysis instrumentation used, the carbohydrates inositol, glycerol, threitol/erythritol,
Document History