DS/ISO 22036

Environmental solid matrices – Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)

active, Most Current
Organization: DS
Publication Date: 22 January 2024
Status: active
Page Count: 38
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This document specifies a method for the determination of the following elements in aqua regia, nitric acid or mixture of hydrochloric (HCl), nitric (HNO3) and tetrafluoroboric (HBF4)/hydrofluoric (HF) acid digests of soil, treated biowaste, waste, sludge and sediment: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), chromium (Cr), cobalt (Co), copper (Cu), dysprosium (Dy), erbium (Er), europium (Eu), gallium (Ga), gadolinium (Gd), germanium (Ge), gold (Au), hafnium (Hf), holmium (Ho), indium (In), iridium (Ir), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), lutetium (Lu) magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), palladium (Pd), phosphorus (P), platinum (Pt), potassium (K), praseodymium (Pr), rhodium (Rh), ruthenium (Ru), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), tantalum (Ta), tellurium (Te), terbium (Tb), thallium (Tl), thulium (Tm), thorium (Th), tin (Sn), titanium (Ti), tungsten (W), vanadium (V), yttrium (Y), ytterbium (Yb), zinc (Zn) and zirconium (Zr). The method is also applicable to other extracts or digests originating from, for example, DTPA extraction, fusion methods or total digestion methods, provided the user has verified the applicability. The method has been validated for the elements given in Table A.1 (sludge), Table A.2 (compost) and Table A.3 (soil). The method is applicable for other solid matrices and other elements as listed above, provided the user has verified the applicability. This method is also applicable for the determination of major, minor and trace elements in aqua regia and nitric acid digests and in eluates of construction products (EN 17200[22]). NOTE            Construction products include e.g. mineral-based products; bituminous products; metals; wood-based products; plastics and rubbers; sealants and adhesives; paints and coatings.

Document History

DS/ISO 22036
January 22, 2024
Environmental solid matrices – Determination of elements using inductively coupled plasma optical emission spectrometry (ICP-OES)
This document specifies a method for the determination of the following elements in aqua regia, nitric acid or mixture of hydrochloric (HCl), nitric (HNO3) and tetrafluoroboric (HBF4)/hydrofluoric...
Advertisement