DS/EN 60079-28/A11
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
active, Most Current
| Organization: | DS |
| Publication Date: | 22 January 2024 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
Creating an amendment on European level to mirror the IEC interpretation sheet of IEC 60079-28:2015/ISH1:2
Document History
DS/EN 60079-28/A11
January 22, 2024
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
Creating an amendment on European level to mirror the IEC interpretation sheet of IEC 60079-28:2015/ISH1:2019 which is still active at IEC.
October 7, 2015
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
IEC 60079-28:2015 is available as <a href="https://webstore.iec.ch/publication/22536">IEC 60079-28:2015 RLV which contains the International Standard and its Redline version, showing all...
April 26, 2007
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...
Explosive atmospheres – Part 28: Protection of equipment and transmission systems using optical radiation
IEC 60079-28:2015 is available as <a href="https://webstore.iec.ch/publication/22536">IEC 60079-28:2015 RLV which contains the International Standard and its Redline version, showing all...
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres and also for equipment located outside the...
Explosive atmospheres -- Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres and also for equipment located outside the...