DIN ISO 12151-3

Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends (ISO 12151-3:2021)

active, Most Current
Organization: DIN
Publication Date: 1 January 2024
Status: active
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40

Document History

DIN ISO 12151-3
January 1, 2024
Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends (ISO 12151-3:2021)
A description is not available for this item.
December 1, 2022
Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends (ISO 12151-3:2021); Text in German and English
A description is not available for this item.
August 1, 2012
Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162-1 or ISO 6162-2 flange ends (ISO 12151-3:2010)
A description is not available for this item.
January 1, 2004
Connections for hydraulic fluid power and general use - Hose fittings - Part 3: Hose fittings with ISO 6162 flange ends (ISO 12151-3:1999)
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of flange hose fittings, made of carbon steel, for nominal hose inside diameters of 12,5 mm to...
Advertisement