CEN - EN ISO 17651-1
Simultaneous interpreting - Interpreters' working environment - Part 1: Requirements and recommendations for permanent booths
| Organization: | CEN |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Public buildings): | 91.040.10 |
scope:
This document specifies requirements and recommendations for the design of permanent booths for simultaneous interpreting in new or existing buildings. This document also ensures the usability and accessibility of booths for all interpreters.
This document is to be used in conjunction with ISO 20109, which contains requirements and recommendations for the equipment necessary for simultaneous interpreting. For requirements and recommendations for permanent booths which do not have a direct view of the room in which a communicative event takes place, see ISO 17651-3.1)
1) Under preparation. Stage at the time of publication: ISO/CD 17651-3-2:2024.
Document History