ISO - 5305
Noise measurements for UAS (unmanned aircraft systems)
| Organization: | ISO |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
scope:
This document specifies methods for recording the time history of instantaneous sound pressure in several positions around rotor powered unmanned aircraft systems (UAS) with a maximum take-off mass (MTOM) of less than 150 kg in accordance with ISO 21895[9]. The UAS can be either electrically powered or fuel-powered. It is not applicable to the tilt-rotor or tilt-wing UAS. It does not account for the UAS noise certification or regulation
This document can also be applied to measure the sound pressure from a UAS with either multiple rotors or a single rotor.
This document specifies:
a) recommendations and requirements for three different test facilities for the noise measurements of various categories of multirotor-powered UAS:
- requirements and recommendations of UAS noise tests in anechoic chambers (Clause 7);
- requirements and recommendations of UAS noise tests in anechoic wind tunnels (Clause 8);
- requirements and recommendations of UAS noise tests in outdoor environments (Clause 9);
b) requirements and recommendations for the configuration of noise measurement for multirotor-powered UAS in hover, vertical take-off and landing, and horizontal cruise;
c) recommendations for the test configuration and procedures to minimize the influence of meteorological effects.
Document History