CENELEC - EN 50365

Live Working - Electrically insulating helmets for use on low and medium voltage installations

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2023
Status: active
Page Count: 28
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Head protective equipment): 13.340.20
scope:

This document specifies the electrical requirements and testing for electrically insulating helmets that provide electrical insulating protection of head of the worker against electric shock used for when working live or near to live parts on installations not exceeding 17 000 V AC or 1 500 V DC.

The products designed and manufactured according to this document contribute to the safety of the users provided they are used by skilled persons, in accordance with EN 50110-1:2023 and/or National Regulations.

This document does not cover arc flash or additional helmet accessories such as face shields, ear defenders, lamps and voltage detectors and doesn't cover mechanical requirements and tests.

Document History

EN 50365
December 1, 2023
Live Working - Electrically insulating helmets for use on low and medium voltage installations
This document specifies the electrical requirements and testing for electrically insulating helmets that provide electrical insulating protection of head of the worker against electric shock used for...
May 1, 2002
Electrically Insulating Helmets for Use on Low Voltage Installations
A description is not available for this item.

References

Advertisement