GMW16977

Acoustic Absorbing Material for Exhaust Applications

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 12
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification describes three (3) types of fibrous glass materials typically used in silencer components of exhaust systems. The materials are classified as Type 1 for moderatetemperature applications, Type 2 for high-temperature applications and Type 3 for intermediate-temperature applications. These materials are utilized in environments exposed to hot exhaust gases, but the primary flow of the exhaust gasses is not normally through the mass of glass fibers. The fibers provide a mechanism for the dissipation of acoustic energy as well as providing thermal insulation around the path of the exhaust gases.

Material Identification.

• Type 1, or moderate-temperature applications, are those applications where the fibrous material itself will achieve continuous operating temperatures of +730 °C or intermittent temperatures as high as +825 °C for up to 2 h. Thus, this material should be suitable for virtually all applications toward the rear of the exhaust system and many applications near the catalytic converter, either alone or in combination with a hightemperature material adjacent to the perforated tube.

• Type 2, or high temperature applications, are those applications where the fibrous material itself will achieve continuous operating temperatures of +825 °C or intermittent temperatures as high as +900 °C for up to 2 h. This material is suitable for virtually all applications toward the rear of the exhaust system and near the catalytic converter.

• Type 3, or intermediate-temperature applications, are those applications where the fibrous material itself will achieve continuous operating temperatures of +810 °C or intermittent temperatures as high as +890 °C for up to 2 h. This material is suitable for virtually all applications toward the rear of the exhaust system and most applications near the catalytic converter.

Note: For many silencer applications in continuous operation, the glass temperature adjacent to the perforation tube is ≥ 50 °C under the exhaust gas temperature. For cyclic operations of a few minutes' duration, this temperature differential is larger.

Symbols.

Not applicable.

Applicability.

These materials are typically used in exhaust systems where thermal insulation and/or acoustic attenuation are required. The choice of materials is primarily determined by the maximum operating temperature that the material will achieve.

Remarks.

Not applicable.

Document History

GMW16977
January 1, 2024
Acoustic Absorbing Material for Exhaust Applications
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
September 1, 2018
Acoustic Absorbing Material for Exhaust Applications
Material Description. This specification describes three (3) types of fibrous glass materials typically used in silencer components of exhaust systems. The materials are classified as Type 1 for...
June 1, 2013
Acoustic Absorbing Material for Exhaust Applications
This specification defines fibrous glass materials used as acoustic-absorbing and thermal insulation media primarily used in automotive exhaust applications. The specification includes properties,...

References

Advertisement