GMW18122

Polyamide 66 or Polyamide Alloys – Glass Fiber Reinforced, Heat Stabilized and Flame Retardant for High Voltage Insulation

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard specifies the requirements for glass fiber reinforced, heat stabilized, flame retardant polyamide 66 (Nylon 66) resins and any alloys of polyamide for high voltage insulation purposes. Materials approved to this specification shall have a halogen and metal free heat stabilizer package and a halogen free flame retardant package.

Symbols.

The material abbreviations in accordance with ISO 1043-1 and ISO 11469 are shown in Table 1.

Applicability.

High voltage (60 VDC to 600 VDC) insulation, both Alternating Current (AC) and Direct Current (DC).

Remarks.

Materials are classified according to chemistry, percent reinforcement, and continuous temperature limit. Types listed in the following list will be added as the types become necessary.

• Type A1 - Semi-aromatic polyamide - continuous use temp 125 °C

• Type A2 - Semi-aromatic polyamide - continuous use temp 150 °C

• Type B1 - Polyamide 66 - continuous use temp 125 °C

• Type B2 - Polyamide 66 - continuous use temp 150 °C

• Type C2 - Polyphthalamide - continuous use temp 180 °C

Document History

GMW18122
January 1, 2024
Polyamide 66 or Polyamide Alloys – Glass Fiber Reinforced, Heat Stabilized and Flame Retardant for High Voltage Insulation
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
February 1, 2023
Polyamide 66 or Polyamide Alloys – Glass Fiber Reinforced, Heat Stabilized and Flame Retardant for High Voltage Insulation
Note: Nothing in this standard supercedes applicable laws and regulations Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
February 1, 2019
Reinforced Polyamide 66 or Polyamide Alloys for High Voltage Insulation
Material Description. This standard specifies the requirements for reinforced polyamide 66 (Nylon 66) resins and any alloys of polyamide for high voltage insulation purposes. Materials approved to...

References

Advertisement