GMW17825

Pretreatment for Painted Aluminum Parts

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 3
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the material requirements for qualification of pretreatments to promote paint adhesion on aluminum substrates, including stampings, extrusions, and castings. These pretreatments include titanium-zirconium, zirconium oxide, and other ceramic or "thin film" coatings. These pretreatments are differentiated from zinc phosphate in that they are designed to accommodate aluminum substrates.

Symbols.

Not applicable.

Applicability.

This pretreatment is intended to be specified on decorative, customer-visible aluminum parts which receive a subsequent organic coating, including electrocoat, powder coating, or liquid primer/basecoat/clearcoat.

Remarks.

None.

Document History

GMW17825
January 1, 2024
Pretreatment for Painted Aluminum Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2017
Pretreatment for Painted Aluminum Parts
Material Description. This specification covers the material requirements for qualification of pretreatments to promote paint adhesion on aluminum substrates, including stampings, extrusions, and...

References

Advertisement