GMW18703

Compound, Corrosion Preventive, Under Vehicle, Water Based, Black

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the requirements for a sprayable corrosion preventive compound for use on automotive chassis and sheet metal components. The compound is suitable for room temperature (22 °C) spray application over room temperature steel. It is capable of forming a firm adherent film over a variety of substrates at the specified thickness. The compound is an emulsion system that contains no hydrocarbon solvents, asphalt, or fibrous fillers such as asbestos. The product shall be stored above freezing temperatures (> 0 °C). It shall be nontoxic and non-injurious to plant personnel.

Symbols.

Not applicable.

Applicability.

Typical applications are under vehicle metal housings and brackets.

Remarks.

Not applicable.

Document History

GMW18703
January 1, 2024
Compound, Corrosion Preventive, Under Vehicle, Water Based, Black
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement