GMW18704

Compound, Corrosion Preventive, Underhood, Water Based, Clear

active, Most Current
Organization: GMW
Publication Date: 1 January 2024
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the requirements for a sprayable clear corrosion preventive compound for use on automotive underhood castings and sheet metal components. The compound is suitable for room temperature (22 °C) spray application over room temperature components. It is capable of forming a non-tacky adherent film over a variety of substrates at the specified thickness. The compound is an emulsion system that contains minimal hydrocarbon solvents, and no fibrous fillers such as asbestos. The product shall be stored above freezing temperatures (0 °C). It shall be non-toxic and non-injurious to plant personnel.

Symbols.

Not applicable.

Applicability.

Typical applications are underhood metal housings and brackets.

Remarks.

Not applicable.

Document History

GMW18704
January 1, 2024
Compound, Corrosion Preventive, Underhood, Water Based, Clear
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement