IEC - 60794-1-312
Optical fibre cables – Part 1-312: Generic specification – Basic optical cable test procedures – Cable element test methods – Elongation test for buffer tubes at low temperature, Method G11B
| Organization: | IEC |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property - tensile strength and elongation at low temperature.
This document applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.
Throughout the document, the wording "optical cable" can also include optical fibre units, microduct fibre units, etc.
Document History