IEC - 61676 CORR 1

Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology

active, Most Current
Organization: IEC
Publication Date: 1 January 2024
Status: active
Page Count: 1
ICS Code (Diagnostic equipment): 11.040.55
ICS Code (Radiographic equipment): 11.040.50

Document History

61676 CORR 1
January 1, 2024
Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
A description is not available for this item.
March 1, 2023
Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This document specifies the performance requirements of instruments as used in the NON-INVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant compliance tests. This document also...
January 1, 2009
Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
Scope and object This International Standard specifies the performance requirements of instruments as used in the NON-INVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant...
September 1, 2002
Medical Electrical Equipment - Dosimetric Instruments Used for Non-Invasive Measurement of X-Ray Tube Voltage in Diagnostic Radiology
A description is not available for this item.
Advertisement