GMNA - 9984098
Blackout, Waterborne, Non-Weatherable
active, Most Current
| Organization: | GMNA |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 4 |
Document History
9984098
January 1, 2024
Blackout, Waterborne, Non-Weatherable
A description is not available for this item.
May 1, 2020
Blackout, Waterborne, Non-Weatherable
Purpose/Material Description.
This layer is a stand-alone coating; additional clear coat process is not required. This standard provides the guidelines for a blackout material on a painted vehicle....
October 1, 2015
Blackout, Waterborne, Non-Weatherable
This specification covers the qualification requirements for a low gloss, waterborne blackout coating on secondary painted surfaces such as under hood or trunk compartments that are not normally...
October 1, 2007
Blackout, Air Dry, Waterborne, Non-weatherable
This specification covers the qualification requirements for air dry, low gloss, waterborne, and blackout coatings for secondary painted surfaces such as underhood or trunk compartments that are not...
January 1, 1995
Blackout, Air Dry, Waterborne, Nonweatherable
1 SCOPE. This specification covers the qualification requirements for air dry, low gloss, waterborne, blackout coatings for secondary painted surfaces such as underhood or trunk compartments not...