BSI - BS EN IEC 60437

Radio interference test on high-voltage insulators

active, Most Current
Organization: BSI
Publication Date: 29 February 2024
Status: active
Page Count: 20
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Insulators): 29.080.10

Document History

BS EN IEC 60437
February 29, 2024
Radio interference test on high-voltage insulators
A description is not available for this item.
January 15, 1998
Radio Interference Test on High-Voltage Insulators
In-laboratory radio interference test on clean, dry insulators at frequency of 0.5 MHz or 1 MHz or alternatively at frequencies between 0.5 MHz and 2 MHz.
Advertisement