SNV - SN EN 2996-006
Aerospace series - Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm and 2,8 mm blade terminal - With polarized signal contact - Product standard
| Organization: | SNV |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between −55 °C and 125 °C for ratings ≤ 15 A and −55 °C to 90 °C for ratings > 15 A and at an altitude of 15 000 m max.
These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping.
They will continue to function up to the short-circuit current.
Document History